Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Low Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz a 2.5GHz |
RF Filter Applications | Bluetooth, WLAN |
Filter Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Low Pass Filter LPF 2450MHz -40 to 85°C 4-Pin SMD Punched Paper T/R | Avnet America |
Filter, Low Pass, 2.4Ghz To 2.5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a DEA102500LT-6307A1?
Additional datasheets, footprints and schematics for DEA102500LT-6307A1 are listed on our Part Details page. You can also find images and similar parts to DEA102500LT-6307A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA102500LT-6307A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA102500LT-6307A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA102500LT-6307A1 fall under?
The DEA102500LT-6307A1 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA102500LT-6307A1 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA102500LT-6307A1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA102500LT-6307A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA102500LT-6307A1 have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for DEA102500LT-6307A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA102500LT-6307A1 often in real-time on the comparison pages.
What if I can't find stock of DEA102500LT-6307A1?
You can fill out our help required form which you can use to request a quote for DEA102500LT-6307A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.