Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz a 2.5GHz |
RF Filter Applications | Bluetooth, WLAN |
Filter Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Band Pass Filter BPF 2450MHz 50Ohm -40 to 85°C 4-Pin SMD | Avnet America |
RF FILTER, BAND PASS, 2.4GHZ TO 2.5GHZ | Farnell |
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a DEA102450BT-1278A2?
Additional datasheets, footprints and schematics for DEA102450BT-1278A2 are listed on our Part Details page. You can also find images and similar parts to DEA102450BT-1278A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA102450BT-1278A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA102450BT-1278A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA102450BT-1278A2 fall under?
The DEA102450BT-1278A2 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA102450BT-1278A2 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA102450BT-1278A2 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA102450BT-1278A2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA102450BT-1278A2 have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for DEA102450BT-1278A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA102450BT-1278A2 often in real-time on the comparison pages.
What if I can't find stock of DEA102450BT-1278A2?
You can fill out our help required form which you can use to request a quote for DEA102450BT-1278A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.