Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 200V |
---|---|
Continuous Drain Current Id | 25A |
Power Dissipation Pd | 590W |
Operating Frequency Min | - |
Operating Frequency Max | 100MHz |
RF Transistor Case | DE-275 |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 2500pF |
On Resistance Rds(on) | 80mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Power Dissipation Max | 590W |
Rise Time | 5ns |
Threshold Voltage Vgs | 5.5V |
Transistor Case Style | DE-275 |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 200V |
Voltage Vgs Rds on Measurement | 15V |
Where can I find additional details, specifications and documents for a DE275-201N25A?
Additional datasheets, footprints and schematics for DE275-201N25A are listed on our Part Details page. You can also find images and similar parts to DE275-201N25A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE275-201N25A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE275-201N25A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE275-201N25A fall under?
The DE275-201N25A is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DE275-201N25A when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE275-201N25A you can contact the distributor directly for product support, shipping queries etc.
Is the DE275-201N25A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE275-201N25A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DE275-201N25A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE275-201N25A often in real-time on the comparison pages.
What if I can't find stock of DE275-201N25A?
You can fill out our help required form which you can use to request a quote for DE275-201N25A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.