Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.5V |
Luminous Intensity | 31mcd |
No. of LEDs | 2LEDs |
Display Size | 7.5mm x 14mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 30mA |
Forward Voltage VF Max | 2.5V |
LED Configuration | Bar |
Luminous Intensity Typ | 31mcd |
Wavelength Typ | 627nm |
Kingbright DE/2ID 7.5x14mm 2V Red LED Light Bar | Rapid Electronics |
Led Light Bar, Red, 9Mcd, 0.075W | Newark Electronics |
LED Bars & Arrays RED DIFFUSED LIGHTBAR | Sager |
Where can I find additional details, specifications and documents for a DE/2ID?
Additional datasheets, footprints and schematics for DE/2ID are listed on our Part Details page. You can also find images and similar parts to DE/2ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE/2ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE/2ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE/2ID fall under?
The DE/2ID is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DE/2ID when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE/2ID you can contact the distributor directly for product support, shipping queries etc.
Is the DE/2ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE/2ID have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for DE/2ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE/2ID often in real-time on the comparison pages.
What if I can't find stock of DE/2ID?
You can fill out our help required form which you can use to request a quote for DE/2ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.