Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
1,404
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,404
in stock
|
Buy Now | |
element14
from US$0.86
|
1,404
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
17
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.5V |
Luminous Intensity | 52mcd |
No. of LEDs | 2LEDs |
Display Size | 7.5mm x 14mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 25mA |
Forward Voltage VF Max | 2.5V |
LED Configuration | Bar |
Luminous Intensity Typ | 52mcd |
Wavelength Typ | 590nm |
Led Bar Graph Array, Green, 2.5 V, 20 Ma, 2, 52 Mcd, 7.5Mm X 14Mm Rohs Compliant: Yes |Kingbright DE/2GD | Newark Electronics |
LIGHT BAR, GREEN, 7.5MM X 14MM | element14 |
Kingbright DE/2GD 7.5x14mm 2.2V Green LED Light Bar | Rapid Electronics |
LED backlight | Transfer Multisort Elektronik |
LED LIGHTBAR 75X14MM GREEN | TTI Europe |
LED Bars & Arrays GREEN DIFFUSED LIGHTBAR | Sager |
Displays Segmented Panel 2LED Green 5-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a DE/2GD?
Additional datasheets, footprints and schematics for DE/2GD are listed on our Part Details page. You can also find images and similar parts to DE/2GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE/2GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE/2GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE/2GD fall under?
The DE/2GD is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DE/2GD when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE/2GD you can contact the distributor directly for product support, shipping queries etc.
Is the DE/2GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE/2GD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for DE/2GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE/2GD often in real-time on the comparison pages.
What if I can't find stock of DE/2GD?
You can fill out our help required form which you can use to request a quote for DE/2GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.