Status: | Unknown |
---|---|
Series: | DSL Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Product Range | DSL Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | - |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Peak Pulse Current Ippm | 30A |
Where can I find additional details, specifications and documents for a DDSL01-030SL?
Additional datasheets, footprints and schematics for DDSL01-030SL are listed on our Part Details page. You can also find images and similar parts to DDSL01-030SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDSL01-030SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDSL01-030SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDSL01-030SL fall under?
The DDSL01-030SL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDSL01-030SL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDSL01-030SL you can contact the distributor directly for product support, shipping queries etc.
Is the DDSL01-030SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDSL01-030SL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DDSL01-030SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDSL01-030SL often in real-time on the comparison pages.
What if I can't find stock of DDSL01-030SL?
You can fill out our help required form which you can use to request a quote for DDSL01-030SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.