Status: | Unknown |
---|---|
Series: | DDR-60 Series |
RoHS: | Unknown |
Prices starting from US$25.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.64
|
21
in stock
|
Buy Now | |
Sager
from US$29.40
|
250
in stock
|
Buy Now | |
Distrelec
from US$29.85
|
137
in stock
|
Buy Now | |
Jameco Electronics
from US$30.30
|
44
in stock
|
Buy Now | |
Schukat Electronic
from US$28.94
|
36
in stock
|
Buy Now | |
Farnell
from US$37.01
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$44.50
|
10
in stock
|
Buy Now | |
element14
from US$39.66
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.94
|
5
in stock
|
Buy Now | |
Welectron
from US$25.84
|
2
in stock
|
Buy Now | |
RS Americas
from US$35.46
|
1
in stock
|
Buy Now | |
Future Electronics
from US$33.30
|
-
|
Buy Now | |
Avnet America
from US$40.64
|
-
|
Buy Now | |
TRC Electronics
from US$31.70
|
-
|
Buy Now | |
TTI Europe
from US$33.33
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 10.8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-60 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
Isolated DC/DC Converters - DIN Rail Mount 60W 18-75Vin 5Vout 12A DIN Rail | Sager |
MEAN WELL DIN Rail Type DC-DC Converter, 87.5%, 5V, 12A, 60W, Adjustable | Distrelec |
DC/DC Conv 18-75V:5V 12A 60W | Schukat Electronic |
DIN Rail Power Supply 5V 60W | RS |
DC-DC CONVERTER, 5V, 10.8A | Farnell |
Dc-Dc Converter, 5V, 10.8A | Newark Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Meanwell DDR-60L-5 DC/DC Converter 5V / 10.8A | Welectron |
DC-DC Converter, DIN Rail, 60W, 5V,12A, 18-75V In | MEAN WELL DDR-60L-5 | RS Americas |
DDR-60 Series 60 W 18 to 75 V Input 5 V Output Din Rail DC/DC Converter | Future Electronics |
5V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 5V 12Amps | TRC Electronics |
O/P +5V12A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-60L-5?
Additional datasheets, footprints and schematics for DDR-60L-5 are listed on our Part Details page. You can also find images and similar parts to DDR-60L-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-60L-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-60L-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-60L-5 fall under?
The DDR-60L-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-60L-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-60L-5 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-60L-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-60L-5 have stock available?
Authorised distributors including Sager, Distrelec, Jameco Electronics, Schukat Electronic and RS have stock available or on a lead time for DDR-60L-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-60L-5 often in real-time on the comparison pages.
What if I can't find stock of DDR-60L-5?
You can fill out our help required form which you can use to request a quote for DDR-60L-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.