Status: | Unknown |
---|---|
Series: | DDR-60 Series |
RoHS: | Unknown |
Prices starting from US$24.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$39.90 |
8
|
Buy Now | |
Schukat Electronic | US$29.42 |
461
|
Buy Now | |
RS Americas | US$35.46 |
324
|
Buy Now | |
Jameco Electronics | US$30.30 |
243
|
Buy Now | |
Distrelec | US$30.36 |
214
|
Buy Now | |
Sager | US$29.40 |
114
|
Buy Now | |
TRC Electronics | US$31.70 |
96
|
Buy Now | |
element14 | US$34.87 |
21
|
Buy Now | |
Farnell | US$42.25 |
21
|
Buy Now | |
Chip One Stop | US$31.70 |
10
|
Buy Now | |
Welectron | US$24.46 |
5
|
Buy Now | |
Newark Electronics | US$40.55 |
-
|
Buy Now | |
Future Electronics | US$33.30 |
-
|
Buy Now | |
Avnet America | US$40.64 |
-
|
Buy Now | |
TTI Europe | US$31.96 |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-60 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 18-75V:24V 2,5A 60W | Schukat Electronic |
DC-DC Converter, DIN Rail, 60W, 24V,2.5A, 18-75V In | MEAN WELL DDR-60L-24 | RS Americas |
MEAN WELL DIN Rail Type DC-DC Converter, 92%, 24V, 2.5A, 60W, Adjustable | Distrelec |
Isolated DC/DC Converters - DIN Rail Mount 60W 18-75Vin 24Vout 2.5A DIN Rail | Sager |
24V DIN Rail DC/DC Converter Ultra Wide 4:1 Input Range 24V 2.5A | TRC Electronics |
DC-DC CONVERTER, 24V, 2.5A | element14 |
DIN Rail Power Supply 24V 60W | RS |
Meanwell DDR-60L-24 DC/DC Converter 24V / 2.5A | Welectron |
Dc-Dc Converter, 24V, 2.5A | Newark Electronics |
DDR-60 Series 60 W 18 to 75 V Input 24 V Output Din Rail DC/DC Converter | Future Electronics |
O/P +24V2.5A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-60L-24?
Additional datasheets, footprints and schematics for DDR-60L-24 are listed on our Part Details page. You can also find images and similar parts to DDR-60L-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-60L-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-60L-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-60L-24 fall under?
The DDR-60L-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-60L-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-60L-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-60L-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-60L-24 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Jameco Electronics, Distrelec and Sager have stock available or on a lead time for DDR-60L-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-60L-24 often in real-time on the comparison pages.
What if I can't find stock of DDR-60L-24?
You can fill out our help required form which you can use to request a quote for DDR-60L-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.