Status: | Unknown |
---|---|
Series: | DDR-240 Series |
RoHS: | Unknown |
Prices starting from US$87.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$117.49
|
34
in stock
|
Buy Now | |
Schukat Electronic
from US$87.67
|
170
in stock
|
Buy Now | |
TRC Electronics
from US$95.90
|
146
in stock
|
Buy Now | |
Sager
from US$89.04
|
45
in stock
|
Buy Now | |
Jameco Electronics
from US$91.70
|
24
in stock
|
Buy Now | |
Distrelec
from US$90.31
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$121.47
|
13
in stock
|
Buy Now | |
element14
from US$104.46
|
13
in stock
|
Buy Now | |
Farnell
from US$96.23
|
13
in stock
|
Buy Now | |
RS Americas
from US$102.77
|
2
in stock
|
Buy Now | |
Future Electronics
from US$100.70
|
-
|
Buy Now | |
Avnet America
from US$123.20
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-240 Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 33.6V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 16,8-33,6V:48V 5A 240W | Schukat Electronic |
48V DIN Rail DC/DC Converter Wide 2:1 Input Range 150% Peak Power | TRC Electronics |
Isolated DC/DC Converters - DIN Rail Mount 16.8-33.6Vin 48V 5A 240W DIN Rail | Sager |
DIN Rail Power Supply 48V 240W | RS |
MEAN WELL DIN Rail Type DC-DC Converter, 90%, 48V, 5A, 240W, Adjustable | Distrelec |
Dc-Dc Converter, 48V, 5A | Newark Electronics |
DC-DC CONVERTER, 48V, 5A | element14 |
DC-DC Converter, DIN Rail 240W,48V@5A,16.8-33.6V In | MEAN WELL DDR-240B-48 | RS Americas |
DDR-240 Series 240 W 16.8 to 36.6 Vin 48 V Output DIN Rail DC/DC Converter | Future Electronics |
Where can I find additional details, specifications and documents for a DDR-240B-48?
Additional datasheets, footprints and schematics for DDR-240B-48 are listed on our Part Details page. You can also find images and similar parts to DDR-240B-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-240B-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-240B-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-240B-48 fall under?
The DDR-240B-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-240B-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-240B-48 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-240B-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-240B-48 have stock available?
Authorised distributors including Schukat Electronic, TRC Electronics, Sager, RS and Jameco Electronics have stock available or on a lead time for DDR-240B-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-240B-48 often in real-time on the comparison pages.
What if I can't find stock of DDR-240B-48?
You can fill out our help required form which you can use to request a quote for DDR-240B-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.