Status: | Unknown |
---|---|
Series: | DDR-120 Series |
RoHS: | Unknown |
Prices starting from US$58.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$68.57
|
No stock
|
Buy Now | |
Jameco Electronics
from US$61.20
|
29
in stock
|
Buy Now | |
TRC Electronics
from US$64.10
|
28
in stock
|
Buy Now | |
Sager
from US$59.47
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.79
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$58.79
|
20
in stock
|
Buy Now | |
RS Americas
from US$67.61
|
10
in stock
|
Buy Now | |
Distrelec
from US$58.86
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$80.60
|
-
|
Buy Now | |
Future Electronics
from US$67.30
|
-
|
Buy Now | |
Avnet America
from US$82.24
|
-
|
Buy Now | |
element14
from US$68.71
|
-
|
Buy Now | |
TTI Europe
from US$67.68
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-120 Series |
Input Voltage DC Min | 67.2V |
Input Voltage DC Max | 154V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
12V DIN Rail DC/DC Converter Wide 2:1 Input Range 150% Peak Power | TRC Electronics |
Isolated DC/DC Converters - DIN Rail Mount 67.2-154Vin 12V 10A 120W DIN Iso DC-DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 67,2-154V:12V 10A 120W | Schukat Electronic |
DC-DC Converter, DIN Rail, 120W, 12V,10A, 67.2-154V Input | MEAN WELL DDR-120D-12 | RS Americas |
MEAN WELL DC/DC Converter, 67.2 ... 154VDC, 12V, 10A, 120W | Distrelec |
Dc-Dc Converter, 12V, 10A | Newark Electronics |
DDR-120 Series 120 W 67.2 to 154 V Input 12 V Output DIN Rail DC/DC Converter | Future Electronics |
DC-DC CONVERTER, 12V, 10A | element14 |
O/P +12V10A | TTI Europe |
Where can I find additional details, specifications and documents for a DDR-120D-12?
Additional datasheets, footprints and schematics for DDR-120D-12 are listed on our Part Details page. You can also find images and similar parts to DDR-120D-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-120D-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-120D-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-120D-12 fall under?
The DDR-120D-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-120D-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-120D-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-120D-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-120D-12 have stock available?
Authorised distributors including Jameco Electronics, TRC Electronics, Sager, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for DDR-120D-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-120D-12 often in real-time on the comparison pages.
What if I can't find stock of DDR-120D-12?
You can fill out our help required form which you can use to request a quote for DDR-120D-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.