Status: | Unknown |
---|---|
Series: | DDR-120 Series |
RoHS: | Unknown |
Prices starting from US$59.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$61.63 |
70
|
Buy Now | |
Schukat Electronic | US$59.61 |
427
|
Buy Now | |
Sager | US$59.47 |
222
|
Buy Now | |
Transfer Multisort Elektronik | US$59.61 |
117
|
Buy Now | |
Distrelec | US$61.36 |
73
|
Buy Now | |
Newark Electronics | US$85.23 |
43
|
Buy Now | |
TRC Electronics | US$64.10 |
33
|
Buy Now | |
RS Americas | US$67.61 |
30
|
Buy Now | |
Jameco Electronics | US$61.20 |
21
|
Buy Now | |
TTI Europe | US$68.62 |
10
|
Buy Now | |
element14 | US$74.28 |
4
|
Buy Now | |
Farnell | US$66.51 |
4
|
Buy Now | |
Future Electronics | US$67.30 |
-
|
Buy Now | |
Avnet America | US$82.24 |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 100.8W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | DDR-120 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Conv 9-18V:48V 2,1A 100,8W | Schukat Electronic |
Isolated DC/DC Converters - DIN Rail Mount 9-18Vin 48Vout 2.1A 100.8W DIN Iso DC-DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL DIN Rail Type DC-DC Converter, 9 ... 18VDC, 48V, 2.1A, 100.8W | Distrelec |
DIN Rail Power Supply 48V 100W | RS |
Dc-Dc Converter, 48V, 2.1A | Newark Electronics |
48V DIN Rail DC/DC Converter Wide 2:1 Input Range 150% Peak Power | TRC Electronics |
DC-DC Converter, DIN Rail, 120W, 48V,2.1A, 9-18V Input | MEAN WELL DDR-120A-48 | RS Americas |
O/P +48V2.1A | TTI Europe |
DC-DC CONVERTER, 48V, 2.1A | element14 |
DDR-120 Series 120 W 9 to 18 V Input 48 V Output DIN Rail DC/DC Converter | Future Electronics |
Where can I find additional details, specifications and documents for a DDR-120A-48?
Additional datasheets, footprints and schematics for DDR-120A-48 are listed on our Part Details page. You can also find images and similar parts to DDR-120A-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR-120A-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR-120A-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR-120A-48 fall under?
The DDR-120A-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DDR-120A-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR-120A-48 you can contact the distributor directly for product support, shipping queries etc.
Is the DDR-120A-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDR-120A-48 have stock available?
Authorised distributors including Schukat Electronic, Sager, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for DDR-120A-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR-120A-48 often in real-time on the comparison pages.
What if I can't find stock of DDR-120A-48?
You can fill out our help required form which you can use to request a quote for DDR-120A-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.