Status: | Unknown |
---|---|
Series: | DDL Series |
RoHS: | Unknown |
Capacitance | 1.5F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | DDL Series |
Capacitance Tolerance | +50% -20% |
Lead Spacing | 4.8mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 60°C |
ESR | 0.6ohm |
Capacitor Case Style | - |
Diameter | - |
Height | 23.5mm |
SVHC | No SVHC (07-Jul-2017) |
CAP, 1.5F, 5.5V, DOUBLE LAYER, RADIAL | element14 |
Where can I find additional details, specifications and documents for a DDL155S05F2CRRDAPZ?
Additional datasheets, footprints and schematics for DDL155S05F2CRRDAPZ are listed on our Part Details page. You can also find images and similar parts to DDL155S05F2CRRDAPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDL155S05F2CRRDAPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDL155S05F2CRRDAPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDL155S05F2CRRDAPZ fall under?
The DDL155S05F2CRRDAPZ is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DDL155S05F2CRRDAPZ when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDL155S05F2CRRDAPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DDL155S05F2CRRDAPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDL155S05F2CRRDAPZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DDL155S05F2CRRDAPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDL155S05F2CRRDAPZ often in real-time on the comparison pages.
What if I can't find stock of DDL155S05F2CRRDAPZ?
You can fill out our help required form which you can use to request a quote for DDL155S05F2CRRDAPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.