Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 26W |
---|---|
Lamp Base Type | G24q-3 |
Luminous Flux | 1800lm |
Average Bulb Life | - |
CFL Lamp Shape | Double Turn Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Cool White |
External Length / Height | 165mm |
Height | 165mm |
Length | 165mm |
Luminous Flux Typ | 1800lm |
No. of Pins | 4Pins |
Power Rating | 26W |
Supply Voltage | 230V |
LAMP, DULUX, DE, HF, CW, 26W | element14 |
Lamp, Dulux, De, Hf, Cw, 26W | Newark Electronics |
Where can I find additional details, specifications and documents for a DDE264?
Additional datasheets, footprints and schematics for DDE264 are listed on our Part Details page. You can also find images and similar parts to DDE264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDE264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDE264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDE264 fall under?
The DDE264 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DDE264 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDE264 you can contact the distributor directly for product support, shipping queries etc.
Is the DDE264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDE264 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DDE264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDE264 often in real-time on the comparison pages.
What if I can't find stock of DDE264?
You can fill out our help required form which you can use to request a quote for DDE264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.