| Status: | Unknown |
|---|---|
| Series: | DDC15 Series |
| RoHS: | Unknown |
| No. of Outputs | 1 Output, 1Outputs |
|---|---|
| Output Power Max | 15W |
| Output Voltage - Output 1 | 12V |
| Output Current - Output 1 | 1.25A |
| Output Voltage - Output 2 | - |
| Output Current - Output 2 | - |
| Output Voltage - Output 3 | - |
| Output Current - Output 3 | - |
| Product Range | DDC15 Series |
| Input Voltage DC Min | 9V |
| Input Voltage DC Max | 36V |
| DC / DC Converter Mounting | DIN Rail |
| DC / DC Converter Output Type | Fixed |
| SVHC | No SVHC (15-Jan-2018) |
| Output Current Max | 1.25A |
| Output Voltage Nom. | 12V |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Power Supply Approvals | ITE |
|---|---|
| No. of Outputs | 1 Output |
| Output Power Max | 15W |
| Output Voltage - Output 1 | 12V |
| Output Current - Output 1 | 1.25A |
| RoHS Compliant | Yes |
| Dc-Dc Converter, 12V, 1.25A | Newark Electronics |
| 12Vdc 1.25A, 12V DIN Rail DC/DC Converter, 4:1 Input | TRC Electronics |
| DC-DC CONVERTER, DC-DC DIN RAIL POWER SUPPLY 15W | RS Americas |
| Converter: DC/DC | TME |
| Isolated DIN Rail Mount DC/DC Converter, Low Profile, ITE, 4:1, 15 W, 1 Output, 12 V, 1.25 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a DDC1524S12?
Additional datasheets, footprints and schematics for DDC1524S12 are listed on our Part Details page. You can also find images and similar parts to DDC1524S12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDC1524S12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDC1524S12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDC1524S12 fall under?
The DDC1524S12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DDC1524S12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDC1524S12 you can contact the distributor directly for product support, shipping queries etc.
Is the DDC1524S12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDC1524S12 have stock available?
Authorised distributors including Newark Electronics, TRC Electronics, RS Americas, TME and Avnet Abacus have stock available or on a lead time for DDC1524S12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDC1524S12 often in real-time on the comparison pages.
What if I can't find stock of DDC1524S12?
You can fill out our help required form which you can use to request a quote for DDC1524S12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.