Status: | Unknown |
---|---|
Series: | Quad 20-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 3.125kSPS |
Input Channel Type | - |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 20-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter | Texas Instruments |
DDC114: Quad Current Input 20-Bit | Mouser Electronics |
Adc, 20Bit, 3.125Ksps, Serial, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a DDC114IRTCT .?
Additional datasheets, footprints and schematics for DDC114IRTCT . are listed on our Part Details page. You can also find images and similar parts to DDC114IRTCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDC114IRTCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDC114IRTCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDC114IRTCT . fall under?
The DDC114IRTCT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to DDC114IRTCT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDC114IRTCT . you can contact the distributor directly for product support, shipping queries etc.
Is the DDC114IRTCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDC114IRTCT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for DDC114IRTCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDC114IRTCT . often in real-time on the comparison pages.
What if I can't find stock of DDC114IRTCT .?
You can fill out our help required form which you can use to request a quote for DDC114IRTCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.