Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 13W |
---|---|
Lamp Base Type | G24d-1 |
Luminous Flux | - |
Average Bulb Life | - |
CFL Lamp Shape | Double Turn Tube |
Colour Temperature Typ | - |
Light Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 34mm |
External Length / Height | 153mm |
External Width | 34mm |
Length | 138mm |
Operating life Time | 8000h |
Power Rating | 13W |
Supply Voltage | 220V |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Total Light Output | 900lm |
Lamp, Dulux, D, Internal, 13W | Newark Electronics |
LAMP, DULUX, D, INTERNAL, 13W | element14 |
Where can I find additional details, specifications and documents for a DD1382?
Additional datasheets, footprints and schematics for DD1382 are listed on our Part Details page. You can also find images and similar parts to DD1382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD1382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD1382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD1382 fall under?
The DD1382 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DD1382 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD1382 you can contact the distributor directly for product support, shipping queries etc.
Is the DD1382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD1382 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DD1382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD1382 often in real-time on the comparison pages.
What if I can't find stock of DD1382?
You can fill out our help required form which you can use to request a quote for DD1382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.