Status: | Unknown |
---|---|
Series: | DD Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 72W |
Output Voltage Nom. | 24V |
Output Current Max | 3A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Mounting | Panel |
Input Voltage DC Min | 10V |
Input Voltage DC Max | 15V |
DC / DC Converter Type | Module |
Depth | 50mm |
Width | 87mm |
Height | 89mm |
Product Range | DD Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE |
Approvals & Standards | CE |
Continuous Power Rating | 72W |
Efficiency | 90% |
External Depth | 50mm |
External Length / Height | 89mm |
External Width | 87mm |
Input Voltage Max | 15.6V |
Input Voltage Min | 8.4V |
Isolation Voltage | 400V |
Off Load Current | 100mA |
Operating Temperature Max | 30°C |
Operating Temperature Min | -25°C |
Output Current | 27.2A |
Output Power (Pout) | 24V dc |
Output Ripple Voltage pk-pk | 50mV |
Output Voltage | 27.2V |
Power Rating | 72W |
Supply Voltage | 15.6V |
Weight | 290g |
Alfatronix DC/DC Converter, 8.4 ... 15.6V, 27.2V, 3A, 72W | Distrelec |
CONVERTER, DC/DC, 72W, 24V | element14 |
Where can I find additional details, specifications and documents for a DD12-24 072?
Additional datasheets, footprints and schematics for DD12-24 072 are listed on our Part Details page. You can also find images and similar parts to DD12-24 072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD12-24 072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD12-24 072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD12-24 072 fall under?
The DD12-24 072 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DD12-24 072 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD12-24 072 you can contact the distributor directly for product support, shipping queries etc.
Is the DD12-24 072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD12-24 072 have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for DD12-24 072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD12-24 072 often in real-time on the comparison pages.
What if I can't find stock of DD12-24 072?
You can fill out our help required form which you can use to request a quote for DD12-24 072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.