Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 108W |
Output Voltage Nom. | 13.6V |
Output Current Max | 9A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Mounting | Panel |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 55V |
DC / DC Converter Type | Module |
Depth | 50mm |
Width | 87mm |
Height | 127mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE |
Approvals & Standards | CE |
Current Rating | 11A |
Efficiency | 90% |
External Depth | 50mm |
External Length / Height | 127mm |
External Width | 87mm |
Input Voltage Max | 55V |
Input Voltage Min | 17V |
Off Load Current | 15mA |
Operating Temperature Max | 30°C |
Operating Temperature Min | -25°C |
Output Current | 9A |
Output Ripple Voltage pk-pk | 50mV |
Output Voltage | 13.6V |
Power Rating | 108W |
Supply Voltage | 48V |
Weight | 420g |
CONVERTER, DC/DC, 108W, 48V | element14 |
Alfatronix DC / DC Converter 12 ... 48V 108W 6.3 mm Push-On Terminals | Distrelec |
Where can I find additional details, specifications and documents for a DD 48-12 108?
Additional datasheets, footprints and schematics for DD 48-12 108 are listed on our Part Details page. You can also find images and similar parts to DD 48-12 108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD 48-12 108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD 48-12 108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD 48-12 108 fall under?
The DD 48-12 108 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DD 48-12 108 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD 48-12 108 you can contact the distributor directly for product support, shipping queries etc.
Is the DD 48-12 108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD 48-12 108 have stock available?
Authorised distributors including element14, Distrelec and Farnell have stock available or on a lead time for DD 48-12 108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD 48-12 108 often in real-time on the comparison pages.
What if I can't find stock of DD 48-12 108?
You can fill out our help required form which you can use to request a quote for DD 48-12 108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.