Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 256 x 64 |
---|---|
Display Appearance | Yellow on Black |
Logic Voltage | 2.8V |
Interface Type | Parallel Serial |
Module Size | 84mm x 25.8mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Display Construction | TAB |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Display Technology | Organic LED |
External Depth | 2mm |
External Length / Height | 25.8mm |
External Width | 84mm |
Operating Temperature Range | -30°C to +85°C |
Pixel Size (H x W) | 0.254mm x 0.254mm |
Screen Size | 0.53" |
Viewing Area (H x W) | 19.26mm x 71.104mm |
Voltage Rating | 2.8V |
Display, Oled, 64X256, Yellow | Newark Electronics |
DISPLAY, OLED, 64X256, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a DD-25664YW-3A?
Additional datasheets, footprints and schematics for DD-25664YW-3A are listed on our Part Details page. You can also find images and similar parts to DD-25664YW-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD-25664YW-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD-25664YW-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD-25664YW-3A fall under?
The DD-25664YW-3A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to DD-25664YW-3A when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD-25664YW-3A you can contact the distributor directly for product support, shipping queries etc.
Is the DD-25664YW-3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD-25664YW-3A have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for DD-25664YW-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD-25664YW-3A often in real-time on the comparison pages.
What if I can't find stock of DD-25664YW-3A?
You can fill out our help required form which you can use to request a quote for DD-25664YW-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.