Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 33mcd |
No. of LEDs | 12LEDs |
Display Size | 58mm x 7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
Bar Graph Array, 12 Led, Yellow, 33Mcd | Newark Electronics |
Where can I find additional details, specifications and documents for a DD-12SYKWB?
Additional datasheets, footprints and schematics for DD-12SYKWB are listed on our Part Details page. You can also find images and similar parts to DD-12SYKWB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD-12SYKWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD-12SYKWB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD-12SYKWB fall under?
The DD-12SYKWB is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DD-12SYKWB when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD-12SYKWB you can contact the distributor directly for product support, shipping queries etc.
Is the DD-12SYKWB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD-12SYKWB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DD-12SYKWB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD-12SYKWB often in real-time on the comparison pages.
What if I can't find stock of DD-12SYKWB?
You can fill out our help required form which you can use to request a quote for DD-12SYKWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.