Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 14Pins |
Output Current | 40mA |
Output Voltage Nom. | 12V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 010512 |
Fixed Output Voltage Nom. | 12V |
Frequency | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Fixed |
Output Voltage | 12.6V |
Output Voltage Max | 12V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Isolated Unregulated |
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Texas Instruments |
Ic, 1W Iso Mini Dc/Dc 7-Sop | Newark Electronics |
Where can I find additional details, specifications and documents for a DCV010512DP-U.?
Additional datasheets, footprints and schematics for DCV010512DP-U. are listed on our Part Details page. You can also find images and similar parts to DCV010512DP-U. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCV010512DP-U. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCV010512DP-U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCV010512DP-U. fall under?
The DCV010512DP-U. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCV010512DP-U. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCV010512DP-U. you can contact the distributor directly for product support, shipping queries etc.
Is the DCV010512DP-U. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCV010512DP-U. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for DCV010512DP-U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCV010512DP-U. often in real-time on the comparison pages.
What if I can't find stock of DCV010512DP-U.?
You can fill out our help required form which you can use to request a quote for DCV010512DP-U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.