Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage VAC | 230V AC to 400V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Current - Output 3 | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | EN IEC VDE |
External Depth | 94mm |
External Length / Height | 63mm |
External Width | 159mm |
Height | 63mm |
Input Voltage | 230VAC |
Input Voltage AC Max | 400V |
Input Voltage AC Min | 230V |
Length | 159mm |
Load Regulation | 21% |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Ripple and Noise Voltage pk-pk | 5% |
Power Supply Type | Linear |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage | 230V |
Supply Voltage Typ | 230V AC |
Weight | 1.93kg |
Width | 94mm |
DCT encapsulated unregulated PSU,24V 60W | RS |
The Block DCT 24-2,5 is a single-phase, unregulated DC power supply with built-in safety by temperature security and fuse. With separate windings and condenser circuit on output side. Stabilized plastic casing for rail mounting (DIN EN 50022) for example: as installation control units or control panels. | Conrad |
Linear Power Supply, Encapsulated, Fixed, 230 V, 400 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Block DCT24-2.5 | Newark Electronics |
PSU, DC, ENCLOSED, 24V, 2.5A | element14 |
Where can I find additional details, specifications and documents for a DCT24-2.5?
Additional datasheets, footprints and schematics for DCT24-2.5 are listed on our Part Details page. You can also find images and similar parts to DCT24-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCT24-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCT24-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCT24-2.5 fall under?
The DCT24-2.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCT24-2.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCT24-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the DCT24-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCT24-2.5 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCT24-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCT24-2.5 often in real-time on the comparison pages.
What if I can't find stock of DCT24-2.5?
You can fill out our help required form which you can use to request a quote for DCT24-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.