Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | SOP |
No. of Pins | 12Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Miniature, 1W Isolated Regulated DC/DC Converters | Texas Instruments |
Where can I find additional details, specifications and documents for a DCR010505U/1K?
Additional datasheets, footprints and schematics for DCR010505U/1K are listed on our Part Details page. You can also find images and similar parts to DCR010505U/1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR010505U/1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR010505U/1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR010505U/1K fall under?
The DCR010505U/1K is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCR010505U/1K when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR010505U/1K you can contact the distributor directly for product support, shipping queries etc.
Is the DCR010505U/1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR010505U/1K have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for DCR010505U/1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR010505U/1K often in real-time on the comparison pages.
What if I can't find stock of DCR010505U/1K?
You can fill out our help required form which you can use to request a quote for DCR010505U/1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.