| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Outputs | 1 Output, 1Outputs |
|---|---|
| Output Power Max | 1W |
| Output Voltage - Output 1 | 5V |
| Output Current - Output 1 | 200mA |
| Output Voltage - Output 2 | - |
| Output Current - Output 2 | - |
| Output Voltage - Output 3 | - |
| Output Current - Output 3 | - |
| Product Range | - |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 5.5V |
| DC / DC Converter Output Type | Fixed |
| DC / DC Converter Type | Surface Mount DIP |
| DC / DC Converter Mounting | Surface Mount Device |
| Width | - |
| Height | - |
| Depth | - |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| 1W Isolated DC/DC Converter, DCR010505U | RS |
Where can I find additional details, specifications and documents for a DCR010505U .?
Additional datasheets, footprints and schematics for DCR010505U . are listed on our Part Details page. You can also find images and similar parts to DCR010505U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR010505U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR010505U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR010505U . fall under?
The DCR010505U . is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCR010505U . when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR010505U . you can contact the distributor directly for product support, shipping queries etc.
Is the DCR010505U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR010505U . have stock available?
Authorised distributors including RS and Ozdisan have stock available or on a lead time for DCR010505U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR010505U . often in real-time on the comparison pages.
What if I can't find stock of DCR010505U .?
You can fill out our help required form which you can use to request a quote for DCR010505U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.