Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | RS-232 |
---|---|
Convert To | RS-485 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Baud Rate Max | 115200 |
Baud Rate Min | 2400 |
Operating Distance | 11.3km |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Serial Communications Converter W/Male R Rohs Compliant: Yes |Omega DCP-485-P | Newark Electronics |
FULLY ISOLATED RS-232/RS-485 CONVERTERS | Avnet America |
RS232 TO RS485 CONV, 1 PORT, 115.2KBPS | Farnell |
Where can I find additional details, specifications and documents for a DCP485-P?
Additional datasheets, footprints and schematics for DCP485-P are listed on our Part Details page. You can also find images and similar parts to DCP485-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP485-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP485-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP485-P fall under?
The DCP485-P is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to DCP485-P when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP485-P you can contact the distributor directly for product support, shipping queries etc.
Is the DCP485-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP485-P have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for DCP485-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP485-P often in real-time on the comparison pages.
What if I can't find stock of DCP485-P?
You can fill out our help required form which you can use to request a quote for DCP485-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.