| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| DC / DC Converter Type | - |
|---|---|
| Input Voltage Min | 10.8V |
| Input Voltage Max | 13.2V |
| No. of Outputs | 1 Output, 1Outputs |
| DC / DC Converter IC Case | DIP |
| No. of Pins | 14Pins |
| Output Current | 167mA |
| Output Voltage Nom. | 12V |
| Switching Frequency | 800kHz |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 21212 |
| Fixed Output Voltage Nom. | 12V |
| Frequency | 800kHz |
| IC Generic Number | 021212 |
| Logic Function Number | 021212 |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current Max | 0.167A |
| Output Type | Fixed |
| Output Voltage | 12V |
| Power Supply IC Type | DC / DC Converter |
| Primary Input Voltage | 12V |
| Supply Voltage Max | 13.2V |
| Supply Voltage Min | 10.8V |
| Termination Type | Through Hole |
| Voltage Regulator Type | DC / DC Converter |
Where can I find additional details, specifications and documents for a DCP021212P?
Additional datasheets, footprints and schematics for DCP021212P are listed on our Part Details page. You can also find images and similar parts to DCP021212P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP021212P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP021212P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP021212P fall under?
The DCP021212P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP021212P when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP021212P you can contact the distributor directly for product support, shipping queries etc.
Is the DCP021212P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP021212P have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for DCP021212P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP021212P often in real-time on the comparison pages.
What if I can't find stock of DCP021212P?
You can fill out our help required form which you can use to request a quote for DCP021212P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.