DCP021212DP Part Information
Details for DCP021212DP by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The DCP02 series is a family of 2-W, isolated, unregulated DC/DC converter modules. Requiring a minimum of external components and including onchip device protection, the DCP02 series of devices provide extra features such as output disable and synchronization of switching frequencies. This combination of features and small size makes the DCP02 series of devices suitable for a wide range of applications, and is an easy-to-use solution in applications requiring signal path isolation. WARNING: This product has operational isolation and is intended for signal isolation only. It should not be used as a part of a safety isolation circuit requiring reinforced isolation. See definitions in the Feature Description section.
Part Downloads


Part Features
- 1-kV Isolation (Operational)
- 7-Pin PDIP and 12-Pin SOP Packages
- Device-to-Device Synchronization
- EN55022 Class B EMC Performance
- UL1950 Recognized Component
Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 10.8V |
Input Voltage Max | 13.2V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 14Pins |
Output Current | 83mA |
Output Voltage Nom. | 12V |
Switching Frequency | 800kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 21212 |
Fixed Output Voltage Nom. | 12V |
Frequency | 800kHz |
IC Generic Number | 021212 |
Logic Function Number | 021212 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.083A |
Output Type | Fixed |
Output Voltage | 12V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 12V |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 10.8V |
Termination Type | Through Hole |
Voltage Regulator Type | DC / DC Converter |
Alternative Part Descriptions
- DC/DC CONVERTER, 2W 12V/+-12V, 21212; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS Compliant: Yes | Newark Electronics
- Conv DC-DC Dual Step Down 10.8V to 13.2V 7-Pin PDIP Tube | Avnet America
- Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments