DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 14Pins |
Output Current | 66mA |
Output Voltage Min | 14.25V |
Output Voltage Max | 15.75V |
Switching Frequency | 800kHz |
Topology | Push-Pull |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 15.75V |
Adjustable Output Voltage Min | 14.25V |
Base Number | 20515 |
Frequency | 800kHz |
IC Generic Number | 020515 |
Logic Function Number | 020515 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.066A |
Output Type | Adjustable |
Output Voltage | 15V |
Output Voltage Nom. | 15V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Unregulated |
Miniature, 2W Isolated Unregulated DC/DC Converters | Texas Instruments |
IC, ISOLATED DC/DC CONVERTER, PDIP-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP020515DP .?
Additional datasheets, footprints and schematics for DCP020515DP . are listed on our Part Details page. You can also find images and similar parts to DCP020515DP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP020515DP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP020515DP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP020515DP . fall under?
The DCP020515DP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP020515DP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP020515DP . you can contact the distributor directly for product support, shipping queries etc.
Is the DCP020515DP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP020515DP . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for DCP020515DP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP020515DP . often in real-time on the comparison pages.
What if I can't find stock of DCP020515DP .?
You can fill out our help required form which you can use to request a quote for DCP020515DP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.