No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.611mm |
Height | 5.33mm |
Depth | 19.69mm |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 800kHz |
No. of Pins | 7Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Voltage Max | 5V |
Power Rating | 1W |
Primary Input Voltage | 24V |
Supply Voltage Max | 26.4V |
Supply Voltage Min | 21.6V |
Voltage Regulator Type | Isolated Converter |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
IC, DC/DC CONVERTER, 1W, SMD | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP012405BP-U .?
Additional datasheets, footprints and schematics for DCP012405BP-U . are listed on our Part Details page. You can also find images and similar parts to DCP012405BP-U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP012405BP-U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP012405BP-U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP012405BP-U . fall under?
The DCP012405BP-U . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCP012405BP-U . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP012405BP-U . you can contact the distributor directly for product support, shipping queries etc.
Is the DCP012405BP-U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP012405BP-U . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for DCP012405BP-U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP012405BP-U . often in real-time on the comparison pages.
What if I can't find stock of DCP012405BP-U .?
You can fill out our help required form which you can use to request a quote for DCP012405BP-U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.