Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.25
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$8.25
|
27,291
in stock
|
Buy Now |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 13.5V |
Input Voltage Max | 16.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 7Pins |
Output Current | 41mA |
Output Voltage Nom. | 12V |
Switching Frequency | 800kHz |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 12V |
Output Type | Fixed |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Where can I find additional details, specifications and documents for a DCP011512DBP-U?
Additional datasheets, footprints and schematics for DCP011512DBP-U are listed on our Part Details page. You can also find images and similar parts to DCP011512DBP-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP011512DBP-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP011512DBP-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP011512DBP-U fall under?
The DCP011512DBP-U is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP011512DBP-U when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP011512DBP-U you can contact the distributor directly for product support, shipping queries etc.
Is the DCP011512DBP-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP011512DBP-U have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DCP011512DBP-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP011512DBP-U often in real-time on the comparison pages.
What if I can't find stock of DCP011512DBP-U?
You can fill out our help required form which you can use to request a quote for DCP011512DBP-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.