DCP010515DBP-U . Part Information
Details for DCP010515DBP-U . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.7300 |
5 | 15.5200 |
10 | 13.9200 |
25 | 12.8500 |
50 | 11.9900 |
Stock Information
Details
Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 14Pins |
Output Current | 33mA |
Output Voltage Min | 14.25V |
Output Voltage Max | 15.75V |
Switching Frequency | 800kHz |
Topology | Push-Pull |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 15.75V |
Adjustable Output Voltage Min | 14.25V |
Base Number | 010515 |
Frequency | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Type | Adjustable |
Output Voltage | 15V |
Output Voltage Nom. | 15V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Isolated |
Alternative Part Descriptions
- IC, ISOLATED DC/DC CONVERTER, SOP-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DCP010515DBP-U .?
Additional datasheets, footprints and schematics for DCP010515DBP-U . are listed in our Part Details tab. You can also find the DCP010515DBP-U . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010515DBP-U . in the Pricing & Inventory tab next to part details. You can view DCP010515DBP-U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010515DBP-U . fall under?
The DCP010515DBP-U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010515DBP-U . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010515DBP-U . you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010515DBP-U . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DCP010515DBP-U . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DCP010515DBP-U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010515DBP-U . often in real-time on the comparison pages.
What if I can't find stock of DCP010515DBP-U .?
You can fill out our help required form which you can use to request a quote for DCP010515DBP-U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.