DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 14Pins |
Output Current | 83mA |
Output Voltage Nom. | 12V |
Switching Frequency | 800kHz |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 010512 |
Fixed Output Voltage Nom. | 12V |
Frequency | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Type | Fixed |
Output Voltage | 12V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Isolated |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Module DC-DC, DCP010512BP-U | RS |
MODULE DC-DC 5V-IN 1-OUT 12V 1W 7-PIN SOP | Dan-Mar Components |
Ic, Dc/Dc Converter, 1W, Smd | Newark Electronics |
IC, DC/DC CONVERTER, 1W, SMD | element14 |
Where can I find additional details, specifications and documents for a DCP010512BP-U .?
Additional datasheets, footprints and schematics for DCP010512BP-U . are listed on our Part Details page. You can also find images and similar parts to DCP010512BP-U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010512BP-U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010512BP-U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010512BP-U . fall under?
The DCP010512BP-U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010512BP-U . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010512BP-U . you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010512BP-U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP010512BP-U . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DCP010512BP-U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010512BP-U . often in real-time on the comparison pages.
What if I can't find stock of DCP010512BP-U .?
You can fill out our help required form which you can use to request a quote for DCP010512BP-U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.