Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.61
|
32
in stock
|
Buy Now | |
Texas Instruments
from US$8.38
|
29,850
in stock
|
Buy Now | |
Schukat Electronic
from US$12.82
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$16.88
|
5
in stock
|
Buy Now | |
element14
from US$17.76
|
5
in stock
|
Buy Now | |
Farnell
from US$18.89
|
5
in stock
|
Buy Now |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | SOP |
No. of Pins | 7Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 800kHz |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
DC/DC-Conv Isol. 1W 5V SOP7 | Schukat Electronic |
DC/DC Converters, DCP010505BP-U | RS |
Dc/Dc Converter, Pol, 800Khz, Sop-7 | Newark Electronics |
DC/DC CONVERTER, POL, 800KHZ, SOP-7 | element14 |
Where can I find additional details, specifications and documents for a DCP010505BP-U .?
Additional datasheets, footprints and schematics for DCP010505BP-U . are listed on our Part Details page. You can also find images and similar parts to DCP010505BP-U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010505BP-U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010505BP-U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010505BP-U . fall under?
The DCP010505BP-U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010505BP-U . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010505BP-U . you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010505BP-U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP010505BP-U . have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for DCP010505BP-U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010505BP-U . often in real-time on the comparison pages.
What if I can't find stock of DCP010505BP-U .?
You can fill out our help required form which you can use to request a quote for DCP010505BP-U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.