Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP67 IP68 |
Product Range | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Convert From Gender | Receptacle |
Convert From Positions | 4Ways |
Convert To Gender | Receptacle |
Convert To Positions | 4Ways |
Inter Series Connector A | USB 2.0 B |
Inter Series Connector B | USB 2.0 A |
Socket | Transfer Multisort Elektronik |
SEALED ADAPTER, RCPT USB 2.0 B-USB 2.0 A | element14 |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a DCP-USBBT-USBA?
Additional datasheets, footprints and schematics for DCP-USBBT-USBA are listed on our Part Details page. You can also find images and similar parts to DCP-USBBT-USBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-USBBT-USBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP-USBBT-USBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-USBBT-USBA fall under?
The DCP-USBBT-USBA is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to DCP-USBBT-USBA when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-USBBT-USBA you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-USBBT-USBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP-USBBT-USBA have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS Americas and Sager have stock available or on a lead time for DCP-USBBT-USBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-USBBT-USBA often in real-time on the comparison pages.
What if I can't find stock of DCP-USBBT-USBA?
You can fill out our help required form which you can use to request a quote for DCP-USBBT-USBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.