DCP-USBBB-USBA Part Information
Details for DCP-USBBB-USBA by Switchcraft Conxall
Cable Leads & Connectors>Adaptors>Inter Series Adaptors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.2100 |
5 | 18.1900 |
10 | 16.1700 |
25 | 15.1600 |
50 | 14.8600 |
Stock Information
Details
Part Downloads
Part Specifications
USB Connector Convert From | USB Type B Receptacle |
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP67 IP68 |
Product Range | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Convert From Gender | Receptacle |
Convert From Positions | 4Ways |
Convert To Gender | Receptacle |
Convert To Positions | 4Ways |
Inter Series Connector A | USB 2.0 B |
Inter Series Connector B | USB 2.0 A |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DCP-USBBB-USBA?
Additional datasheets, footprints and schematics for DCP-USBBB-USBA are listed in our Part Details tab. You can also find the DCP-USBBB-USBA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-USBBB-USBA in the Pricing & Inventory tab next to part details. You can view DCP-USBBB-USBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-USBBB-USBA fall under?
The DCP-USBBB-USBA is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to DCP-USBBB-USBA when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-USBBB-USBA you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-USBBB-USBA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DCP-USBBB-USBA have stock available?
There is no stock from authorised distributors for DCP-USBBB-USBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-USBBB-USBA often in real-time on the comparison pages.
What if I can't find stock of DCP-USBBB-USBA?
You can fill out our help required form which you can use to request a quote for DCP-USBBB-USBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.