Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP67 IP68 |
Product Range | - |
Socket | Transfer Multisort Elektronik |
ADAPTER, USB 2.0 A RECEPTACLE-USB 2.0 B RECEPTACLE, 4 POSITION | element14 |
Conn | RS Americas |
Conn Adaptor 4POS USB Type A to 4POS USB Type B RCP-RCP ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a DCP-USBAB-USBB?
Additional datasheets, footprints and schematics for DCP-USBAB-USBB are listed on our Part Details page. You can also find images and similar parts to DCP-USBAB-USBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-USBAB-USBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP-USBAB-USBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-USBAB-USBB fall under?
The DCP-USBAB-USBB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to DCP-USBAB-USBB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-USBAB-USBB you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-USBAB-USBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP-USBAB-USBB have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS Americas and Sager have stock available or on a lead time for DCP-USBAB-USBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-USBAB-USBB often in real-time on the comparison pages.
What if I can't find stock of DCP-USBAB-USBB?
You can fill out our help required form which you can use to request a quote for DCP-USBAB-USBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.