Status: | Unknown |
---|---|
Series: | Data-Con-X Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | Micro USB Type AB Receptacle |
USB Standard | USB 3.0 |
IP Rating | IP67 IP68 |
Product Range | Data-Con-X Series |
24AC4112 | element14 |
USB ADAPTER, 3.0 TYPE A-MICRO AB RCPT | Farnell |
Where can I find additional details, specifications and documents for a DCP-US3AB-US3C?
Additional datasheets, footprints and schematics for DCP-US3AB-US3C are listed on our Part Details page. You can also find images and similar parts to DCP-US3AB-US3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-US3AB-US3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP-US3AB-US3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-US3AB-US3C fall under?
The DCP-US3AB-US3C is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to DCP-US3AB-US3C when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-US3AB-US3C you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-US3AB-US3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP-US3AB-US3C have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for DCP-US3AB-US3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-US3AB-US3C often in real-time on the comparison pages.
What if I can't find stock of DCP-US3AB-US3C?
You can fill out our help required form which you can use to request a quote for DCP-US3AB-US3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.