DCMR09-RA-K Connectors by MH Connectors

D-SUB HOOD SIDE ENTRY DE ZINC ALLOY

Status: Unknown
Series: MHDCMR-RA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for Farnell
Farnell
from US$3.12
507
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.32
512
in stock
Buy Now
Logo for element14
element14
from US$2.61
512
in stock
Buy Now
Logo for GreenChips
GreenChips
-
1,000
in stock
Buy Now

Specifications

Product Range MHDCMR-RA Series
D Sub Shell Size DE
Cable Exit Angle 90°
Connector Body Material Zinc Alloy Body
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

D-Sub Hood, Side Entry, De, Zinc Alloy | Newark Electronics
D-SUB HOOD, SIDE ENTRY, DE, ZINC ALLOY | element14
9 WAY LOW HOOD 90 Deg | GreenChips


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCMR09-RA-K?

Additional datasheets, footprints and schematics for DCMR09-RA-K are listed on our Part Details page. You can also find images and similar parts to DCMR09-RA-K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCMR09-RA-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCMR09-RA-K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCMR09-RA-K fall under?

The DCMR09-RA-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to DCMR09-RA-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCMR09-RA-K you can contact the distributor directly for product support, shipping queries etc.

Is the DCMR09-RA-K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCMR09-RA-K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for DCMR09-RA-K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCMR09-RA-K often in real-time on the comparison pages.

What if I can't find stock of DCMR09-RA-K?

You can fill out our help required form which you can use to request a quote for DCMR09-RA-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay