DCM353U040BB2B Capacitors by Cornell Dubilier Electronics

ALUMINUM ELECTROLYTIC CAPACITOR 35000UF, 40V, +50%,-10%, SCREW

Status: Unknown
Series: DCM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.43

Distributor Stock
Logo for TTI Americas
TTI Americas
from US$30.43
0
in stock
Buy Now
Logo for Farnell UK
Farnell
from US$77.03
0
in stock
Buy Now
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Capacitance 35000µF
Voltage Rating 40V
Product Range DCM Series
Capacitance Tolerance +50%, -10%
Capacitor Terminals Screw
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Last 6 months Inventory & Pricing History


Alternative Descriptions

35000UF 40V | TTI Americas
Aluminum Electrolytic Capacitor 35000Uf, 40V, +50%,-10%, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCM353U040BB2B?

Additional datasheets, footprints and schematics for DCM353U040BB2B are listed on our Part Details page. You can also find images and similar parts to DCM353U040BB2B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCM353U040BB2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCM353U040BB2B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCM353U040BB2B fall under?

The DCM353U040BB2B is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DCM353U040BB2B when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCM353U040BB2B you can contact the distributor directly for product support, shipping queries etc.

Is the DCM353U040BB2B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DCM353U040BB2B have stock available?

Authorised distributors including TTI Americas, Farnell and Newark Electronics have stock available or on a lead time for DCM353U040BB2B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCM353U040BB2B often in real-time on the comparison pages.

What if I can't find stock of DCM353U040BB2B?

You can fill out our help required form which you can use to request a quote for DCM353U040BB2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.