Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$565.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$565.00
|
No stock
|
Buy Now |
Ammeter Function | AC Current |
---|---|
Current Measuring Range AC | 0A to 300A |
Display Count | 3200 |
No. of Digits / Alpha | 3.5 |
Ranging | Manual |
Clamp Meter, Ac, 0A To 300A, 3.5Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a DCM300E?
Additional datasheets, footprints and schematics for DCM300E are listed on our Part Details page. You can also find images and similar parts to DCM300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCM300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCM300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCM300E fall under?
The DCM300E is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to DCM300E when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCM300E you can contact the distributor directly for product support, shipping queries etc.
Is the DCM300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCM300E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DCM300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCM300E often in real-time on the comparison pages.
What if I can't find stock of DCM300E?
You can fill out our help required form which you can use to request a quote for DCM300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.