Status: | Unknown |
---|---|
Series: | DCE Series |
RoHS: | Unknown |
For Use With | Manual & Pneumatic Crimping Tools |
---|---|
Crimp Locator Applications | 0.7mm Female Crimp Contacts |
Product Range | DCE Series |
RoHS Compliant | NA |
Female positioner for 0B and 0 K 0.7mm crimp contacts | Heilind Electronics |
Crimpers / Crimping Tools B-SERIES FEM POSTNR 0B & 0K 0.7mm CRIMP | Sager |
Positioner, Manual/Pneumatic Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a DCE.91.070.BVM?
Additional datasheets, footprints and schematics for DCE.91.070.BVM are listed on our Part Details page. You can also find images and similar parts to DCE.91.070.BVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCE.91.070.BVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCE.91.070.BVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCE.91.070.BVM fall under?
The DCE.91.070.BVM is listed under Connectors > Connector Tools & Accessories > Crimp Tool Locators.
Can I view similar or alternative parts?
You can view similar parts to DCE.91.070.BVM when available in the Crimp Tool Locators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCE.91.070.BVM you can contact the distributor directly for product support, shipping queries etc.
Is the DCE.91.070.BVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCE.91.070.BVM have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for DCE.91.070.BVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCE.91.070.BVM often in real-time on the comparison pages.
What if I can't find stock of DCE.91.070.BVM?
You can fill out our help required form which you can use to request a quote for DCE.91.070.BVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.