Status: | Unknown |
---|---|
Series: | Dura-Con Series |
RoHS: | Unknown |
No. of Contacts | 21Contacts |
---|---|
Gender | Plug |
Product Range | Dura-Con Series |
Contact Termination Type | Wire Lead |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
MICRO D-SUB CONN, PLUG, 21POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a DCDH-21P4C40.5BN?
Additional datasheets, footprints and schematics for DCDH-21P4C40.5BN are listed on our Part Details page. You can also find images and similar parts to DCDH-21P4C40.5BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCDH-21P4C40.5BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCDH-21P4C40.5BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCDH-21P4C40.5BN fall under?
The DCDH-21P4C40.5BN is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to DCDH-21P4C40.5BN when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCDH-21P4C40.5BN you can contact the distributor directly for product support, shipping queries etc.
Is the DCDH-21P4C40.5BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCDH-21P4C40.5BN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DCDH-21P4C40.5BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCDH-21P4C40.5BN often in real-time on the comparison pages.
What if I can't find stock of DCDH-21P4C40.5BN?
You can fill out our help required form which you can use to request a quote for DCDH-21P4C40.5BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.