Status: | Unknown |
---|---|
Series: | Dura-Con Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Product Range | Dura-Con Series |
Contact Termination Type | Solder |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Micro D-Sub Conn, Rcpt, 15Pos, Panel | Newark Electronics |
MICRO D-SUB CONN, RCPT, 15POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a DCDH-15SSBN?
Additional datasheets, footprints and schematics for DCDH-15SSBN are listed on our Part Details page. You can also find images and similar parts to DCDH-15SSBN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCDH-15SSBN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCDH-15SSBN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCDH-15SSBN fall under?
The DCDH-15SSBN is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to DCDH-15SSBN when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCDH-15SSBN you can contact the distributor directly for product support, shipping queries etc.
Is the DCDH-15SSBN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCDH-15SSBN have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCDH-15SSBN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCDH-15SSBN often in real-time on the comparison pages.
What if I can't find stock of DCDH-15SSBN?
You can fill out our help required form which you can use to request a quote for DCDH-15SSBN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.