Status: | Unknown |
---|---|
Series: | Metal And Plastic Shell |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Product Range | Metal And Plastic Shell |
Contact Termination Type | Solder |
Connector Mounting | Screw Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Aluminium Body |
Contact Resistance | 8mohm |
Contact Termination | Solder |
D Sub Shell Size | DA |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 500 |
Operating Temperature Max | +135°C |
Operating Temperature Min | -55°C |
Standard | MIL-PRF-83513-D |
Termination Method | Solder |
Withstand Voltage | 600V |
Micro D Sub Connector, Dura-Con, Metal And Plastic Shell, Plug, 15, Solder Rohs Compliant: Yes |Cinch Connectivity Solutions DCDA-15PSB-LF | Newark Electronics |
PLUG, MICRO D, SOLDER, 15WAY | element14 |
Where can I find additional details, specifications and documents for a DCDA-15PSB-LF?
Additional datasheets, footprints and schematics for DCDA-15PSB-LF are listed on our Part Details page. You can also find images and similar parts to DCDA-15PSB-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCDA-15PSB-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCDA-15PSB-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCDA-15PSB-LF fall under?
The DCDA-15PSB-LF is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to DCDA-15PSB-LF when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCDA-15PSB-LF you can contact the distributor directly for product support, shipping queries etc.
Is the DCDA-15PSB-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCDA-15PSB-LF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DCDA-15PSB-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCDA-15PSB-LF often in real-time on the comparison pages.
What if I can't find stock of DCDA-15PSB-LF?
You can fill out our help required form which you can use to request a quote for DCDA-15PSB-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.