Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 18V |
---|---|
Power Rating | 350W |
Chuck Size | 13mm |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Capacity | 4Ah |
Battery Type | Li-Ion |
Charge Time | 60min |
Chuck Type | Keyless |
Drilling Capacity Concrete | 13mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 38mm |
External Width | 67mm |
Height | 202mm |
Impact Rate Max | 34000BPM |
Impact Rate Min | 10200BPM |
Length | 213mm |
Masonry Drilling Capacity | 13mm |
No Load Speed (RPM) | 0-600 / 0-2000 rpm |
No. of Speeds | 2 |
Torque Max | 60N-m |
Torque Min | 23N-m |
Torque Settings | 14 |
Vibration | 2.7m/s² |
Weight | 1.88kg |
Where can I find additional details, specifications and documents for a DCD795M1-GB?
Additional datasheets, footprints and schematics for DCD795M1-GB are listed on our Part Details page. You can also find images and similar parts to DCD795M1-GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCD795M1-GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCD795M1-GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCD795M1-GB fall under?
The DCD795M1-GB is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to DCD795M1-GB when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCD795M1-GB you can contact the distributor directly for product support, shipping queries etc.
Is the DCD795M1-GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCD795M1-GB have stock available?
There is no stock from authorised distributors for DCD795M1-GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCD795M1-GB often in real-time on the comparison pages.
What if I can't find stock of DCD795M1-GB?
You can fill out our help required form which you can use to request a quote for DCD795M1-GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.