Status: | Unknown |
---|---|
Series: | DCB51 Series |
RoHS: | Compliant |
Prices starting from US$79.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.18
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$134.18
|
5
in stock
|
Buy Now | |
element14
from US$79.61
|
5
in stock
|
Buy Now | |
Farnell
from US$114.49
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.21
|
4
in stock
|
Buy Now | |
RS Americas
from US$94.62
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$218.29
|
-
|
Buy Now | |
Distrelec
from US$104.89
|
-
|
Buy Now | |
Relay Specialties
from US$85.94
|
-
|
Buy Now |
Product Range | DCB51 Series |
---|---|
Timer Functions | Asymmetrical Recycling |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
RoHS Compliant | Yes |
E-Mech Repeat Cycle Timer Relay, SPDT | RS |
Timer, Spdt, 0.1S To 100H, 240Vac Rohs Compliant: Yes |Carlo Gavazzi DCB51CM24 | Newark Electronics |
TIMER, SPDT, 0.1S TO 100H, 240VAC | element14 |
Timer | Transfer Multisort Elektronik |
Asymmetrical Recycler Timer | Carlton-Bates |
Carlo Gavazzi Time Lag Relay DCB51 100h 250V 5A 24V 1CO Number of Functions 1 | Distrelec |
ASYMETRICAL RECYCLER TIMER | Relay Specialties |
Where can I find additional details, specifications and documents for a DCB51CM24?
Additional datasheets, footprints and schematics for DCB51CM24 are listed on our Part Details page. You can also find images and similar parts to DCB51CM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCB51CM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCB51CM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCB51CM24 fall under?
The DCB51CM24 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to DCB51CM24 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCB51CM24 you can contact the distributor directly for product support, shipping queries etc.
Is the DCB51CM24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DCB51CM24 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DCB51CM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCB51CM24 often in real-time on the comparison pages.
What if I can't find stock of DCB51CM24?
You can fill out our help required form which you can use to request a quote for DCB51CM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.