Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2970 & LTC3828 |
Kit Application Type | Power Management |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LTC2970 & LTC3828 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Monitors/Margining Two Power Supplies Sync Buck Regu & Controller I2C/SMBus GUI 7V-21V Supply |
Where can I find additional details, specifications and documents for a DC980A/B?
Additional datasheets, footprints and schematics for DC980A/B are listed on our Part Details page. You can also find images and similar parts to DC980A/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC980A/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC980A/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC980A/B fall under?
The DC980A/B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DC980A/B when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC980A/B you can contact the distributor directly for product support, shipping queries etc.
Is the DC980A/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC980A/B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC980A/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC980A/B often in real-time on the comparison pages.
What if I can't find stock of DC980A/B?
You can fill out our help required form which you can use to request a quote for DC980A/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.