Status: | Production |
---|---|
Series: | LTC2207-14 |
RoHS: | Compliant |
Sample Rate: 105Msps/80Msps |
77.3dBFS Noise Floor |
98dB SFDR |
SFDR >82dB at 250MHz (1.5VP-P Input Range) |
PGA Front End (2.25VP-P or 1.5VP-P Input Range) |
700MHz Full Power Bandwidth S/H |
Optional Internal Dither |
Optional Data Output Randomizer |
Single 3.3V Supply |
Power Dissipation: 947mW/762mW |
Optional Clock Duty Cycle Stabilizer |
Out-of-Range Indicator |
Pin-Compatible Family |
105Msps: LTC2207 (16-Bit), LTC2207-14 (14-Bit) |
80Msps: LTC2206 (16-Bit), LTC2206-14 (14-Bit) |
65Msps: LTC2205 (16-Bit), LTC2205-14 (14-Bit) |
40Msps: LTC2204 (16-Bit) |
25Msps: LTC2203 (16-Bit) Single-Ended Clock |
10Msps: LTC2202 (16-Bit) Single-Ended Clock |
48-Pin 7mm × 7mm QFN Package |
LTC2207-14 - CMOS OUT, 105Msps | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2207-14 |
No. of Bits | 16bit |
Sample Rate | 105MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2207-14 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC918C-I?
Additional datasheets, footprints and schematics for DC918C-I are listed on our Part Details page. You can also find images and similar parts to DC918C-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC918C-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC918C-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC918C-I fall under?
The DC918C-I is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC918C-I when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC918C-I you can contact the distributor directly for product support, shipping queries etc.
Is the DC918C-I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC918C-I have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC918C-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC918C-I often in real-time on the comparison pages.
What if I can't find stock of DC918C-I?
You can fill out our help required form which you can use to request a quote for DC918C-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.