Status: | Production |
---|---|
Series: | LTC2289 |
RoHS: | Compliant |
Integrated Dual 10-Bit ADCs |
Sample Rate: 80Msps |
Single 3V Supply (2.7V to 3.4V) |
Low Power: 422mW |
61.6dB SNR at 70MHz Input |
85dB SFDR at 70MHz Input |
110dB Channel Isolation at 100MHz |
Multiplexed or Separate Data Bus |
Flexible Input: 1VP-P to 2VP-P Range |
575MHz Full Power Bandwidth S/H |
Clock Duty Cycle Stabilizer |
Shutdown and Nap Modes |
Pin Compatible Family |
105Msps: LTC2282 (12-Bit), LTC2280 (10-Bit) |
80Msps: LTC2294 (12-Bit), LTC2289 (10-Bit) |
80Msps: LTC2294 (12-Bit), LTC2289 (10-Bit) |
65Msps: LTC2293 (12-Bit), LTC2288 (10-Bit) |
40Msps: LTC2292 (12-Bit), LTC2287 (10-Bit) |
25Msps: LTC2291 (12-Bit), LTC2286 (10-Bit) |
64-Pin (9mm × 9mm) QFN Package |
LTC2289IUP - DeMUX DUAL ADC, + | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2289 |
No. of Bits | 10bit |
Sample Rate | 80MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2289 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC851A-O?
Additional datasheets, footprints and schematics for DC851A-O are listed on our Part Details page. You can also find images and similar parts to DC851A-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC851A-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC851A-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC851A-O fall under?
The DC851A-O is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC851A-O when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC851A-O you can contact the distributor directly for product support, shipping queries etc.
Is the DC851A-O RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC851A-O have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC851A-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC851A-O often in real-time on the comparison pages.
What if I can't find stock of DC851A-O?
You can fill out our help required form which you can use to request a quote for DC851A-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.