DC851A-G Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: LTC2298
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LTC2298/LTC2297/LTC2296 are 14-bit 65Msps/40Msps/25Msps, low power dual 3V A/D converters designed for digitizing high frequency, wide dynamic range signals. The LTC2298/LTC2297/LTC2296 are perfect for demanding imaging and communications

Where to Buy

Prices starting from US$248.58

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$258.94
29
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$248.58
-
Buy Now

Features

Integrated Dual 14-Bit ADCs
Sample Rate: 65Msps/40Msps/25Msps
Single 3V Supply (2.7V to 3.4V)
Low Power: 400mW/235mW/150mW
74.3dB SNR
90dB SFDR
110dB Channel Isolation at 100MHz
Multiplexed or Separate Data Bus
Flexible Input: 1VP-P to 2VP-P Range
575MHz Full Power Bandwidth S/H
Clock Duty Cycle Stabilizer
Shutdown and Nap Modes
Pin Compatible Family
105Msps: LTC2282 (12-Bit), LTC2284 (14-Bit)
80Msps: LTC2294 (12-Bit), LTC2299 (14-Bit)
65Msps: LTC2293 (12-Bit), LTC2298 (14-Bit)
40Msps: LTC2292 (12-Bit), LTC2297 (14-Bit)
25Msps: LTC2291 (12-Bit), LTC2296 (14-Bit)
64-Pin (9mm × 9mm) QFN Package

Alternative Descriptions

LTC2298IUP - DeMUX DUAL ADC, + | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


DC851A-G Data Conversion Development Kits by Linear Technology

DEMO BOARD, ADC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Linear Technology
Silicon Core Number LTC2298
No. of Bits 14bit
Sample Rate 65MSPS
Kit Application Type Data Converter
Application Sub Type ADC
Kit Contents Demo Board LTC2298
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC851A-G?

Additional datasheets, footprints and schematics for DC851A-G are listed on our Part Details page. You can also find images and similar parts to DC851A-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC851A-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC851A-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC851A-G fall under?

The DC851A-G is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to DC851A-G when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC851A-G you can contact the distributor directly for product support, shipping queries etc.

Is the DC851A-G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DC851A-G have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC851A-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC851A-G often in real-time on the comparison pages.

What if I can't find stock of DC851A-G?

You can fill out our help required form which you can use to request a quote for DC851A-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay